EN
  • EN
  • DE

L4931C27

Part No L4931C27
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014999-L4931C27
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4931C27 CAD Model

Description

STMicroelectronics L4931C27 Low-Dropout Voltage Regulator

The L4931C27 from STMicroelectronics is a highly reliable, low-dropout voltage regulator (LDO) designed to deliver a stable and precise output voltage. This component is specifically engineered to meet the requirements of applications demanding low power consumption and a reduced dropout voltage. The L4931C27 is an ideal choice for battery-powered devices, as well as for other sensitive electronic circuits where power efficiency is crucial.

This LDO regulator offers an output voltage of 2.7V, which is maintained with high accuracy, ensuring consistent performance for the connected load. The L4931C27 is capable of providing an output current up to 250 mA, making it suitable for a wide range of low-power applications, including microcontroller systems, portable devices, and other electronic products requiring a stable power supply.

The L4931C27 features several protective functions that safeguard the device and the load from various types of damage. These include thermal shutdown, which prevents overheating, and short-circuit protection, which ensures the regulator and the load are protected in the event of a fault. Additionally, the device incorporates a low-battery detection function, which signals when the battery voltage falls below a preset threshold, allowing for proactive power management in battery-operated systems.

One of the key advantages of the L4931C27 is its low dropout voltage, which allows it to operate effectively even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in extending battery life, as it enables the regulator to continue functioning even as the battery voltage declines.

The L4931C27 is available in multiple package options, including the TO-92, SO-8, and DPAK, providing flexibility in design and catering to different space constraints on the PCB. The device's small footprint and low profile make it an excellent choice for compact and space-constrained applications.

In summary, the L4931C27 LDO from STMicroelectronics is a robust, efficient, and versatile voltage regulator that offers designers a reliable power management solution with advanced protective features for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess