EN
  • EN
  • DE

LE82GME965SLA9F

Part No LE82GME965SLA9F
Manufacturer Intel
Catalog Interface - Specialized
Description Mobile Intel Express Chipset 1299-Pin uFC-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 1299
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1184642-LE82GME965SLA9F
Categories Interface - Specialized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE82GME965SLA9F CAD Model

Description

The LE82GME965SLA9F is a Mobile Intel® GM965 Express Chipset. This chipset was commonly used in laptop computers and other mobile devices. As a chipset, it is comprised of multiple integrated circuits designed to work together, primarily handling memory control, graphics, and I/O functions for the overall system.

Applications:

  • Laptop Computers: As the core chipset in mobile computing platforms.
  • Mobile Workstations: Powering professional-grade laptops for demanding applications.
  • Embedded Systems: Integrated into certain embedded systems requiring graphics and I/O capabilities.

Features:

  • Integrated Graphics: Features integrated Intel® Graphics Media Accelerator (GMA) X3100 graphics.
  • Memory Controller: Supports DDR2 memory for system RAM.
  • PCI Express Support: Provides PCI Express lanes for connecting discrete graphics cards and other peripherals.
  • I/O Controller Hub: Manages I/O functions such as USB, SATA, and audio.
  • Intel® Dynamic Acceleration Technology: Enhances performance by dynamically allocating resources.
  • Intel® Clear Video Technology: Improves video playback quality.

Benefits:

  • Enhanced Graphics Performance: Provides adequate graphics capabilities for everyday tasks and some gaming.
  • Improved System Performance: Enables efficient data transfer and processing.
  • Reduced Power Consumption: Optimizes power usage for extended battery life in mobile devices.
  • Simplified System Design: Integrates multiple functions into a single chipset, reducing complexity.
  • Cost-Effective Solution: Provides a cost-effective solution for mobile computing platforms.

Additional Details:

The LE82GME965SLA9F (GM965) chipset works in conjunction with a compatible Intel processor to provide a complete mobile computing platform. It supports various features such as Intel® Virtualization Technology and Intel® Trusted Execution Technology. The specific memory support (speed, capacity) and PCI Express configuration depends on the motherboard and system design. The integrated GMA X3100 graphics supports DirectX 9 and OpenGL 1.5. System BIOS updates are crucial for maintaining compatibility and performance. Since this chipset is older, drivers and support are limited to legacy operating systems.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess