EN
  • EN
  • DE

MD27512-25/B

Part No MD27512-25/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026679-MD27512-25/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD27512-25/B CAD Model

Description

The MD27512-25/B is a 65,536 x 8 bit (512K bit) EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. This EPROM is designed for non-volatile storage of data and program code in embedded systems and other applications. The "-25" indicates an access time of 250ns. The "/B" likely represents a specific manufacturing revision or characteristic.

Applications:

  • Embedded systems: Stores firmware, boot code, and configuration data in embedded systems.
  • Industrial control equipment: Used in industrial control systems for storing program code and parameters.
  • Computer BIOS: Historically used for storing BIOS (Basic Input/Output System) in older computers.
  • Game cartridges: Used in video game cartridges to store game code and data.
  • Programmable logic controllers (PLCs): Stores program logic and configuration data in PLCs.

Features:

  • 512K bit storage capacity: Provides a large amount of non-volatile memory storage.
  • Erasable and reprogrammable: Can be erased using ultraviolet (UV) light and reprogrammed.
  • Fast access time: Access time of 250 ns for quick data retrieval.
  • Single +5V power supply: Operates from a single +5V power supply.
  • TTL compatible: Interfaces directly with TTL logic circuits.
  • Three-state outputs: Allows for easy connection to a data bus.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • Reprogrammable: Allows for updates and modifications to the stored data.
  • Fast data access: Provides quick access to stored data.
  • Easy interfacing: TTL compatibility simplifies interfacing with other logic circuits.
  • Reliable data storage: Provides reliable non-volatile storage for critical data.

Additional Details:

The MD27512-25/B is typically packaged in a DIP (Dual In-line Package) with a quartz window for UV erasure. The erasure process requires exposure to UV light of a specific wavelength and intensity for a certain duration. Refer to the Intel datasheet for detailed specifications, including programming procedures, timing diagrams, and electrical characteristics. This EPROM was commonly used in a wide range of electronic devices from the 1980s and 1990s. Because it is UV erasable, it allows for firmware updates, though the process is slower and less convenient than using EEPROM or flash memory.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess