EN
  • EN
  • DE

MD8259/B

Part No MD8259/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015557-MD8259/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8259/B CAD Model

Description

The MD8259/B is a Programmable Interrupt Controller (PIC) designed by Intel. It manages interrupt requests from multiple peripheral devices and prioritizes them before forwarding them to the CPU. This ensures efficient handling of interrupts in a system.

Applications

  • Microcomputer Systems: Serves as the central interrupt manager in 8086/8088 and similar microprocessor-based systems.
  • Industrial Control Systems: Used to handle interrupts from sensors, actuators, and other control devices.
  • Data Acquisition Systems: Manages interrupts from data acquisition interfaces, timers, and other peripherals.
  • Embedded Systems: Found in various embedded applications needing efficient interrupt handling.

Features

  • Programmable Interrupt Priority: Allows setting priorities for different interrupt sources.
  • Eight Interrupt Request Inputs: Handles up to eight interrupt requests from peripheral devices.
  • Fully Compatible with Intel 8080/8085 and 8086/8088 CPUs: Seamlessly integrates with popular Intel microprocessors.
  • Interrupt Masking Capability: Enables selectively masking or enabling individual interrupt inputs.
  • Automatic Priority Resolution: Automatically resolves priority conflicts among multiple simultaneous interrupt requests.

Benefits

  • Efficient Interrupt Management: Streamlines interrupt handling, improving system responsiveness.
  • Prioritized Interrupt Handling: Ensures that critical interrupts are serviced promptly.
  • Reduced CPU Overhead: Offloads interrupt management tasks from the CPU, freeing up processing power.
  • Simplified System Design: Simplifies interrupt handling logic, reducing development time.
  • Improved System Reliability: Ensures reliable interrupt handling, improving system stability.

Additional Details

The MD8259/B operates in various modes, including fully nested mode, rotating priority mode, and special mask mode, allowing for flexible interrupt management. It communicates with the CPU via the system bus using control signals like interrupt request (INTR) and interrupt acknowledge (INTA). It typically comes in a 28-pin DIP (Dual In-line Package). Proper initialization and programming are crucial for configuring the MD8259/B for specific system requirements. Consult the manufacturer's datasheet for detailed programming and operating information. The '/B' suffix may denote a specific revision or temperature rating of the part.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess