EN
  • EN
  • DE

MD87C51FB-16/BC

Part No MD87C51FB-16/BC
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031751-MD87C51FB-16/BC
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD87C51FB-16/BC CAD Model

Description

The MD87C51FB-16/BC is a microcontroller manufactured by Intel. It belongs to the MCS-51 family of microcontrollers, which are widely used in embedded systems. The designation '16' indicates a clock frequency of 16 MHz. The 'BC' likely refers to a specific package type or temperature range.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Control Applications: Found in various control systems such as motor control, robotics, and process control.
  • Instrumentation: Employed in data acquisition systems, measurement instruments, and laboratory equipment.
  • Consumer Electronics: Utilized in appliances, toys, and other consumer devices.

Features:

  • 8051 Core: Based on the industry-standard 8051 microcontroller architecture.
  • On-Chip EPROM: Contains erasable programmable read-only memory (EPROM) for program storage.
  • Timers/Counters: Includes multiple timers and counters for timing and event counting.
  • Serial Communication Interface: Provides UART for serial communication with other devices.
  • Interrupt Handling: Supports multiple interrupt sources for real-time control.

Benefits:

  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Program: Compatible with readily available development tools and programming languages.
  • Cost-Effective: Provides a cost-effective solution for many control applications.
  • Reliable: The 8051 architecture has a long history of reliable performance.
  • Simple Interface: Can easily interface with sensors, actuators, and other peripheral devices.

Additional Details:

The MD87C51FB-16/BC operates from a 5V power supply and typically comes in a ceramic DIP (dual in-line package). The EPROM can be erased using UV light. The microcontroller provides a variety of digital I/O ports for interfacing with external components. It's a robust and well-supported microcontroller suitable for many legacy and current embedded designs.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess