EN
  • EN
  • DE

N80C152JD1

Part No N80C152JD1
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1028405-N80C152JD1
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80C152JD1 CAD Model

Description

The N80C152JD1 is an 8-bit microcontroller from Intel, belonging to the MCS-51 family. This microcontroller is designed for embedded control applications, providing integrated features such as timers, serial communication interfaces, and input/output ports. The N80C152JD1 is known for its reliability and versatility in a wide range of applications.

Applications:

  • Industrial Control Systems: Used in automated control systems for industrial processes.
  • Consumer Electronics: Employed in appliances and other consumer electronic devices for control and monitoring.
  • Automotive Electronics: Utilized in automotive control systems, such as engine management and dashboard control.
  • Robotics: Used in robotics applications for motor control and sensor data processing.

Features:

  • 8-Bit Microcontroller: Features an 8-bit CPU for general-purpose control applications.
  • Timers/Counters: Integrated timers/counters for timing and counting functions.
  • Serial Communication Interfaces: Includes serial communication interfaces for communication with other devices.
  • Input/Output Ports: Provides general-purpose input/output ports for interfacing with external devices.
  • On-Chip Memory: Contains on-chip memory for storing program code and data.

Benefits:

  • Versatile Control Solution: Suitable for a wide range of embedded control applications.
  • Integrated Features: Integrated timers, serial communication interfaces, and I/O ports simplify system design.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The N80C152JD1 typically operates at a clock frequency of several MHz. It is available in various package types, including DIP and PLCC. The microcontroller is programmed using assembly language or C. Proper power supply decoupling and noise reduction techniques are crucial for ensuring stable operation. The MCS-51 family is known for its extensive software and hardware support, making it a popular choice for embedded control applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess