The N80C186EB25 is a high-performance, 16-bit embedded processor from Intel. It's part of the MCS-96 family and is designed for a wide range of industrial and embedded applications. This processor combines the functionality of the 80C186 CPU core with integrated peripherals to provide a cost-effective and powerful solution.
Applications
- Industrial automation systems
- Embedded controllers
- Data acquisition systems
- Robotics
- Communication systems
Features
- High-performance 16-bit 80C186 CPU core
- 25 MHz operating frequency
- Integrated DMA controller
- Programmable interrupt controller
- Timers and counters
- Serial communication interfaces (UART)
- Memory interface for external memory
- Power management features
Benefits
- Improved performance: The 25 MHz operating frequency allows for faster processing of instructions.
- Reduced system cost: Integrated peripherals eliminate the need for external components.
- Lower power consumption: Power management features extend battery life in portable applications.
- Simplified system design: Integrated peripherals simplify the overall system design.
- Enhanced reliability: Fewer external components result in higher system reliability.
The N80C186EB25's integrated DMA controller allows for high-speed data transfers without CPU intervention, improving overall system performance. The programmable interrupt controller provides flexible interrupt handling capabilities. The timers and counters can be used for various timing and control applications. The serial communication interfaces enable communication with other devices. The memory interface allows for connection to external memory for program and data storage.