EN
  • EN
  • DE
  • IT

N80C188EB25

Part No N80C188EB25
Manufacturer Intel
Description 16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1229298-N80C188EB25
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N80C188EB25 CAD Model

Description

The N80C188EB25 is a high-integration 16-bit embedded processor manufactured by Intel. It is part of the 80188 family, designed to offer enhanced performance and features compared to the earlier 8088 processor. This processor is suitable for various embedded applications, providing a combination of processing power, memory management, and peripheral control capabilities.

Applications

  • Industrial Control Systems: Controlling machinery and processes in industrial environments.
  • Embedded Systems: Central processing unit in various embedded systems.
  • Data Acquisition Systems: Processing and managing data in data acquisition systems.
  • Communication Equipment: Controlling network interfaces and communication protocols.
  • Instrumentation: Implementing control and processing functions in instrumentation devices.

Features

  • 16-Bit Architecture: Provides 16-bit data processing and memory addressing capabilities.
  • Integrated Peripherals: Includes built-in timers, DMA controllers, and interrupt controllers.
  • Memory Management: Supports memory segmentation for efficient memory utilization.
  • Low Power Consumption: Operates with low power consumption for battery-powered applications.
  • Clock Speed: 25MHz clock speed.

Benefits

  • Improved Performance: Offers enhanced processing power compared to earlier processors.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing component count.
  • Simplified Design: Eases system design with integrated peripherals and memory management.
  • Energy Efficient: Reduces power consumption in battery-powered applications.
  • Versatile Operation: Supports a wide range of embedded applications.

Additional Details

The N80C188EB25 typically comes in a PLCC or PGA package. Key specifications include the operating voltage, clock speed, memory addressing range, and interrupt handling capabilities. It is important to consult the datasheet for detailed specifications and application circuit recommendations. The processor is compatible with a wide range of memory and peripheral devices. External memory controllers and peripheral interfaces may be required depending on the specific application. Software development is typically done using assembly language or high-level languages with appropriate cross-compilers.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess