EN
  • EN
  • DE
  • IT

N80C196KC

Part No N80C196KC
Manufacturer Intel
Description COMMERCIAL/EXPRESS CHMOS MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1229300-N80C196KC
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N80C196KC CAD Model

Description

The Intel N80C196KC is a high-performance 16-bit microcontroller unit (MCU) designed for embedded control applications. It belongs to the MCS-96 family of microcontrollers, known for their robust architecture and versatile peripheral set. This microcontroller is suitable for applications demanding real-time responsiveness and complex control algorithms.

Applications:

  • Industrial automation systems
  • Motor control
  • Robotics
  • Automotive control systems (e.g., anti-lock braking systems, engine management)
  • Embedded data acquisition systems

Features:

  • 16-bit CPU with a high-speed instruction set
  • On-chip RAM (typically 232 bytes)
  • On-chip ROM or EPROM for program storage
  • Multiple high-speed I/O ports
  • A/D converter with multiple channels
  • PWM (Pulse Width Modulation) outputs for motor control or power regulation
  • Serial communication interfaces (UART, SPI)
  • High-speed capture/compare units
  • Watchdog timer for system reliability
  • Interrupt controller for real-time operation

Benefits:

  • Real-time control capabilities, enabling precise and timely responses to external events.
  • Integrated peripherals reduce the need for external components, leading to smaller and more cost-effective designs.
  • High-speed processing allows for the implementation of complex control algorithms.
  • The robust instruction set provides efficient code execution.
  • On-chip memory simplifies system design and reduces external memory requirements.
  • Wide operating temperature range makes it suitable for harsh industrial environments.

Additional Details:

The N80C196KC typically operates at clock frequencies up to 16 MHz. It supports various interrupt sources, enabling efficient handling of asynchronous events. The A/D converter provides precise analog signal conversion. This microcontroller is often found in applications requiring precise control and monitoring.

Specific technical specifications include the number of I/O pins, memory sizes, and the resolution of the A/D converter, which vary slightly depending on the specific variant of the N80C196KC. Refer to the specific datasheet for detailed electrical characteristics and timing diagrams.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.2992 $75.2992
3+ $61.7849 $185.3547
4+ $59.8536 $239.4144
5+ $57.9235 $289.6175
6+ $55.9922 $335.9532
8+ $50.1994 $401.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess