EN
  • EN
  • DE
  • IT

N80C196MC

Part No N80C196MC
Manufacturer Intel
Description INDUSTRIAL MOTOR CONTROL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1229301-N80C196MC
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N80C196MC CAD Model

Description

The Intel N80C196MC is a high-performance 16-bit microcontroller, a member of the MCS-96 family. It is designed for demanding real-time control applications. This microcontroller integrates a powerful CPU with peripherals like PWM outputs, high-speed I/O, A/D converters, and timers.

Applications

  • Motor Control: Used in controlling the speed and position of motors in industrial automation and robotics.
  • Automotive Systems: Employed in engine management systems, anti-lock braking systems (ABS), and airbag control units.
  • Industrial Automation: Found in programmable logic controllers (PLCs), process control systems, and machine control.
  • Robotics: Integrated into robotic arms and mobile robots for precise control and coordination of movements.
  • Power Supplies: Used in uninterruptible power supplies (UPS) and switched-mode power supplies (SMPS) for controlling power output and monitoring system parameters.

Features

  • 16-Bit CPU: Offers high-speed processing and efficient data manipulation.
  • High-Speed I/O: Provides fast response times for real-time control applications.
  • A/D Converters: Enables accurate analog signal processing and data acquisition.
  • PWM Outputs: Allows precise control of motor speed and power output.
  • Timers and Counters: Supports accurate timing and event counting for real-time control.
  • Interrupt Handling: Efficient interrupt management for quick response to external events.

Benefits

  • High Performance: Enables real-time control in demanding applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Precise Control: Allows accurate control of motors, power supplies, and industrial processes.
  • Flexible I/O: Accommodates a wide range of input and output signals.
  • Robust Operation: Designed for reliable performance in harsh environments.

Technical Specifications

The N80C196MC typically operates with a clock frequency up to 16 MHz. It features on-chip memory, including RAM and ROM or EPROM. The microcontroller supports a variety of communication interfaces, such as serial communication (UART, SPI) and parallel I/O ports. It also includes sophisticated interrupt handling capabilities, allowing for rapid response to external events. Operating voltage typically ranges from 4.5V to 5.5V. The device is often available in various package options, including PLCC and PQFP.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0452 $71.5820
80+ $1.6791 $134.3280
120+ $1.6260 $195.1200
165+ $1.5743 $259.7595
215+ $1.5213 $327.0795
285+ $1.3635 $388.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess