EN
  • EN
  • DE

N80C32

Part No N80C32
Manufacturer Intel
Description CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1229307-N80C32
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N80C32 CAD Model

Description

The N80C32 is a high-performance CMOS single-chip 8-bit microcontroller. It is based on the industry-standard 8051 architecture and is designed for embedded control applications requiring robust processing and versatile peripheral capabilities. The N80C32 offers an enhanced instruction set and improved performance compared to the original 8051 family.

Applications:

  • Industrial Control Systems: Used in process control, automation equipment, and motor control applications.
  • Instrumentation: Employed in test and measurement equipment, data acquisition systems, and laboratory instruments.
  • Communication Systems: Utilized in modems, network interfaces, and data communication devices.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Automotive Electronics: Used in automotive control systems, dashboard displays, and vehicle management systems.

Features:

  • 8051 Architecture: Based on the industry-standard 8051 instruction set.
  • Internal ROM/EPROM: Includes on-chip ROM or EPROM for program storage. Typically features 8KB of ROM/EPROM.
  • RAM: Integrated RAM for data storage, often around 256 bytes.
  • Timers/Counters: Multiple 16-bit timers/counters with various operating modes.
  • Serial Port: Includes a full-duplex serial port for asynchronous communication.
  • Interrupt Controller: Flexible interrupt controller with multiple interrupt sources.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Power-Saving Modes: Supports multiple power-saving modes for low-power operation.
  • CMOS Technology: Low power consumption due to CMOS manufacturing process.

Benefits:

  • Compatibility: Fully compatible with the 8051 instruction set and development tools.
  • High Performance: Offers improved performance compared to the original 8051 family.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Availability: Readily available from multiple sources.

Additional Details:

The N80C32 operates on a 5V power supply and comes in various package options such as DIP and PLCC. It is designed to operate within a temperature range suitable for industrial and consumer applications. The microcontroller's internal timers/counters can be used for a variety of tasks, including timing intervals, counting events, and generating PWM signals. The serial port supports both UART and synchronous communication modes. The interrupt controller allows for flexible handling of external and internal interrupt sources. The N80C32 is a versatile microcontroller that offers a balance of performance, features, and cost, making it a popular choice for a wide range of embedded control applications. Its compatibility with the 8051 instruction set ensures that existing 8051 code can be easily ported to the N80C32.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess