EN
  • EN
  • DE

P80C31BH24

Part No P80C31BH24
Manufacturer Intel
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189866-P80C31BH24
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31BH24 CAD Model

Description

The P80C31BH24 is a microcontroller from Intel, belonging to the MCS-51 family. It is an 8-bit microcontroller that is widely used in embedded systems due to its simplicity, robust architecture, and comprehensive instruction set. The '24' in the part number typically refers to the clock frequency, usually 24MHz. This microcontroller is designed for applications requiring real-time control, data processing, and communication capabilities.

Applications

  • Industrial Control Systems: Programmable Logic Controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Remote controls, microwave ovens, and washing machines.
  • Automotive Applications: Dashboard controls, anti-lock braking systems (ABS), and engine management systems.
  • Instrumentation: Data acquisition systems, signal generators, and spectrum analyzers.
  • Robotics: Robot controllers, servo motor drivers, and sensor interfaces.

Features

  • 8-bit CPU: Provides efficient processing of 8-bit data.
  • 128 Bytes of RAM: On-chip RAM for data storage and temporary variables.
  • Four 8-bit I/O Ports: Configurable I/O ports for interfacing with external devices.
  • Two 16-bit Timers/Counters: Facilitates precise timing control for various applications.
  • Serial Communication Interface: UART for asynchronous serial communication.
  • Interrupt Controller: Handles interrupt requests from various peripherals.
  • External Memory Interface: Supports external program and data memory.

Benefits

  • Ease of Use: Simple architecture and comprehensive instruction set make it easy to program and use.
  • Cost-Effective: Relatively low cost compared to more advanced microcontrollers.
  • Wide Availability: Widely available from various suppliers.
  • Robust Architecture: Reliable operation in harsh environments.
  • Large Community Support: Extensive documentation, example code, and community support resources available.

Additional Details

The P80C31BH24 operates on a 5V power supply. It requires an external oscillator or crystal to generate the system clock. The microcontroller can address up to 64KB of external program memory and 64KB of external data memory. Programming is typically done using assembly language or C, and the program code is stored in external EPROM or Flash memory. Detailed specifications, including timing diagrams and electrical characteristics, are available in the Intel datasheet for the P80C31BH24.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Pericom
Lowest to $1.6087
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Conexant Systems
Lowest to $14.6893
ON Semiconductor
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess