Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Package Bulk
Product Status Active
Programmable Not Verified
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 85mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 28-DIP
Supplier Device Package 28-DIP
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 266836-P8259A-2
Ultra Librarian 3D Model Ultra Librarian P8259A-2 CAD Model

Description

The P8259A-2 is an interface controller integrated circuit from Intel.

  • Packaging: Bulk
  • Standard Package Quantity: 21 pieces
  • Current Supply: 85mA
  • Voltage Supply Range: 4.5V to 5.5V
  • Package/Case: 28-DIP
  • Supplier Device Package: 28-DIP
  • Temperature Range: 0 to 70 degrees Celsius
  • ECCN: EAR99
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.31.0001
  • Product Status: Active

You May Also Be Interested in

Silicon Labs
IC USB-TO-I2S AUDIO BRIDGE 32QFN
Need more? Email Us
ECAD model for CP2114-B01-GMR
Maxim Integrated
IC BRIDGE 1-WIRE TO I2C 16TQFN
Need more? Email Us
ECAD model for DS28E17Q+T
Microchip Technology
IC CONTROLLER USB 64QFN
Need more? Email Us
ECAD model for USB5434-JZX-TR
Intel
Lowest to $22.6432
ECAD model for DA82562E
STMicroelectronics
SERCOS INTERFACE CONTROLLER
Need more? Email Us
ECAD model for SERC816TR
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $6.5130
ECAD model for LAN9303I-ABZJ
SMSC Corporation
USB 2.0 FLASH DRIVE CONTROLLER
Need more? Email Us
ECAD model for USB97C242-MV-04
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Intel
Lowest to $12.5272
ECAD model for N82077AA-1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,440 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention