EN
  • EN
  • DE

P87C511SF76

Part No P87C511SF76
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description MCS 51 87C Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 40-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Series 87C
Packaging Tube
Core Processor MCS 51
Core Size 8-Bit
Speed 16MHz
Connectivity SIO
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
RAM Size 128 x 8
Operating Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP
Manufacturer Device Package 40-DIP
Win Source Part Number 136894-P87C511SF76
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C511SF76 CAD Model

Description

The Intel P87C511SF76 is a microcontroller based on the 8051 architecture. The 'S' in the name typically indicates the presence of Flash memory, and the 'F' designates additional features or enhancements over a standard 8051. The '76' likely indicates a specific speed grade or configuration. It is designed for embedded control applications that require non-volatile memory for program storage and the flexibility of in-system programmability.

Applications

  • Embedded control systems.
  • Industrial automation.
  • Motor control.
  • Instrumentation.
  • Consumer electronics.
  • Automotive electronics.
  • Smart card readers.

Features

  • 8-bit CPU based on the 8051 architecture.
  • Flash memory for program storage (size varies, refer to datasheet).
  • RAM (size varies, refer to datasheet).
  • Multiple programmable I/O ports.
  • Timers/counters.
  • UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Interrupt controller.
  • Power management features (may include idle and power-down modes).

Benefits

  • Flash memory allows for easy in-system programming and reprogramming, simplifying development and firmware updates.
  • Versatile I/O ports for interfacing with a wide range of external peripherals.
  • Timers/counters provide precise timing and control capabilities.
  • UART enables communication with other devices via serial protocols.
  • Interrupt system enables efficient handling of external events and asynchronous tasks.
  • Power management features allow for low-power operation in battery-powered applications.
  • Reduced system cost due to integrated functionality.

Additional Details

The P87C511SF76 operates on a 5V power supply. The clock speed depends on the specific speed grade indicated (potentially 76 MHz, but confirm with datasheet). It is typically available in a DIP or PLCC package. The Flash memory allows for non-volatile storage of program code and data, eliminating the need for external EEPROM. Refer to the Intel datasheet for detailed specifications, including memory sizes, pinout, electrical characteristics, programming instructions, and power consumption figures. The on-chip UART supports various serial communication protocols, such as RS-232 and RS-485.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess