EN
  • EN
  • DE
  • IT

P87C51FB1-4N

Part No P87C51FB1-4N
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Win Source Part Number 343484-P87C51FB1-4N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51FB1-4N CAD Model

Description

The Intel P87C51FB1-4N is a microcontroller based on the 8051 architecture. The 'FB' likely indicates that it incorporates Flash memory and additional features over a standard 8051. The '-4N' likely refers to a specific speed grade and temperature range or package type. These microcontrollers are well-suited for embedded control applications requiring in-system programmability and non-volatile memory.

Applications

  • Embedded systems control.
  • Industrial control and automation.
  • Motor control applications.
  • Instrumentation and data acquisition systems.
  • Consumer electronics devices.
  • Automotive control systems.

Features

  • 8-bit CPU based on the 8051 architecture.
  • Flash memory for program storage (size varies; refer to datasheet).
  • RAM for data storage (size varies; refer to datasheet).
  • Multiple programmable I/O ports.
  • Timers and counters for timing and event counting.
  • Serial communication interface (UART) for asynchronous communication.
  • Interrupt controller for managing interrupts from various sources.
  • Power management modes for low-power operation.

Benefits

  • Flash memory facilitates easy in-system programming and reprogramming, simplifying firmware updates and product development.
  • Versatile I/O ports provide flexibility for interfacing with external peripherals.
  • Timers and counters enable precise timing and control capabilities.
  • UART enables serial communication with other devices.
  • Interrupt system allows efficient handling of external events.
  • Power management modes reduce power consumption in battery-powered applications.

Additional Details

The P87C51FB1-4N operates on a 5V power supply. The clock speed depends on the speed grade (the '-4N' may indicate the speed, but datasheet confirmation is needed). It's typically available in a 40-pin DIP or surface-mount package. The Flash memory eliminates the need for external ROM. Consult the Intel datasheet for complete specifications, including memory sizes, pinout, electrical characteristics, programming instructions, and power consumption details. The UART supports various serial communication protocols like RS-232. The chip also likely contains watchdog timer functionality to prevent system lockup and improve reliability. Specific features related to the ‘B1’ designation should also be investigated in the datasheet.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess