EN
  • EN
  • DE
  • IT

ATSAMDA1-XPRO

Part No ATSAMDA1-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL BOARD FOR SAM DA1 / SAMDA1J16A Microcontroller Evaluation Kit 0.032MHz CPU Win 7/Win XP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series SAM DA1
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M0+
Platform SAM DA1 Xplained Pro
For Use With/Related Products ATSAMDA1
Mounting Fixed
Contents Board(s)
Win Source Part Number 769289-ATSAMDA1-XPRO
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAMDA1-XPRO
ECCN 3A991.a.2
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1-XPRO CAD Model

Description

The ATSAMDA1-XPRO is a feature-rich development board from Microchip Technology, designed to support the development and rapid prototyping of applications using the ATSAMDA1 series of microcontrollers. This board provides a robust hardware platform that allows designers to explore the capabilities of these ARM Cortex-M0+ based microcontrollers, which are well-suited for a wide range of industrial, consumer, and IoT applications.

Equipped with the ATSAMD21J18A microcontroller, the ATSAMDA1-XPRO board is an ideal starting point for projects that require low-power operation and advanced connectivity features. The microcontroller boasts a 32-bit ARM Cortex-M0+ processor, which delivers efficient performance and power consumption, making it suitable for battery-operated devices and energy-sensitive applications.

Key Features:

  • Integrated Debugger: The board comes with an embedded debugger, eliminating the need for additional hardware, which simplifies the development process and reduces costs.
  • Extension Headers: Featuring extension headers compatible with a wide range of Xplained Pro extension kits, the ATSAMDA1-XPRO offers easy access to various peripherals and interfaces, such as SPI, I2C, and UART, for quick prototyping.
  • OLED Display Compatibility: It includes support for an OLED1 Xplained Pro extension kit, which allows for the addition of a high-contrast organic LED display for user interfaces or data visualization.
  • USB Interface: The board provides a full-speed USB interface that can be used for device firmware upgrade (DFU), debugging, and communication with the host computer or other USB devices.
  • Flexible Power Options: The ATSAMDA1-XPRO can be powered via the USB connection or an external power supply, offering versatility for various development scenarios.

The ATSAMDA1-XPRO development board is supported by Microchip's Atmel Studio Integrated Development Environment (IDE), which provides a comprehensive development ecosystem. Developers can also take advantage of the Atmel Software Framework (ASF)—a large library of free source code with over 1,600 project examples. These tools greatly accelerate the development process and help bring products to market faster.

Whether you're an experienced engineer or a student just starting out, the ATSAMDA1-XPRO offers a flexible and powerful platform for creating innovative and sophisticated designs with the ATSAMDA1 series of microcontrollers.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess