The PC28F128P30T85 is a 128-Mbit (16 M x 8/8 M x 16) Parallel Flash Memory device manufactured by Intel. It is designed for high-performance, high-density storage applications, providing reliable data storage for embedded systems and other memory-intensive applications.
Applications
- Embedded systems
- Data storage
- Code storage
- Networking equipment
- Industrial control
Features
- 128-Mbit (16 M x 8/8 M x 16) architecture
- Parallel interface for high-speed data transfer
- 3.0 V read/write/erase operation
- x8/x16 configurable data bus
- Asynchronous Page Mode Operation
- Sector protection features to prevent accidental program or erase
- Extended temperature range (-40°C to +85°C)
Benefits
- High-density storage: Offers a large storage capacity in a single chip, reducing board space requirements.
- High-speed data transfer: Parallel interface enables quick data access, improving system performance.
- Low voltage operation: 3.0 V operation reduces power consumption, making it suitable for battery-powered applications.
- Flexible data bus: Configurable x8/x16 data bus allows for easy integration with various processors and memory controllers.
- Data Protection: Sector protection prevents unwanted erasing or programming of critical sectors, which improves data integrity.
- Reliable: Designed for demanding embedded applications, ensuring reliable operation in harsh environments.
Additional Details
The PC28F128P30T85 supports sector protection features to prevent accidental program or erase operations. It utilizes advanced memory management techniques to ensure data integrity and reliability. The device is available in a variety of packages. The T85 indicates an operating temperature range of -40°C to +85°C, making it suited for industrial applications. It is important to consult the manufacturer's datasheet for detailed timing characteristics, power consumption figures, and application notes.