EN
  • EN
  • DE

PC28F128P33T85

Part No PC28F128P33T85
Manufacturer Intel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case EZBGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 711612-PC28F128P33T85
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F128P33T85 CAD Model

Description

The PC28F128P33T85 is a 128-Mbit (16 M x 8-bit) Parallel Flash Memory device manufactured by Intel. It's designed for embedded applications requiring non-volatile storage and fast read access times.

Applications:

  • Embedded systems: Used in industrial control systems, networking equipment, and consumer electronics.
  • Data storage: Suitable for storing configuration data, boot code, and application software.
  • Networking equipment: Employed in routers, switches, and other network devices.
  • Automotive electronics: Used in engine control units (ECUs) and other automotive applications.
  • Industrial automation: Provides non-volatile storage for programmable logic controllers (PLCs) and other industrial devices.

Features:

  • 128-Mbit (16 M x 8-bit) capacity: Provides ample storage space for embedded applications.
  • Parallel interface: Enables fast read and write access times.
  • 3.0 V power supply: Operates at a low voltage, reducing power consumption.
  • Sector protection: Protects specific sectors from accidental erasure or programming.
  • Write protection: Prevents unwanted writes to the flash memory.
  • Fast page mode operation: Supports high-speed data transfer.

Benefits:

  • Non-volatile storage: Retains data even when power is turned off.
  • Fast access times: Enables quick boot-up and data retrieval.
  • Low power consumption: Extends battery life in portable devices.
  • Reliable performance: Operates reliably in a wide range of environments.
  • Secure data storage: Offers sector and write protection features.

The PC28F128P33T85 is organized into uniform sectors, allowing for flexible memory management. It supports both read and write operations, and it can be programmed and erased in-system. The device also includes features such as sector protection and write protection to prevent accidental data loss.

Intel's PC28F128P33T85 is a reliable and versatile flash memory solution for embedded applications. Its high capacity, fast access times, and security features make it a valuable component for a wide range of electronic devices.

Furthermore, the device incorporates advanced wear-leveling algorithms to ensure the longevity and endurance of the flash memory cells. These algorithms evenly distribute write and erase cycles across the memory array, preventing premature wear and extending the overall lifespan of the device. This is particularly important in applications that require frequent data updates, as it helps to maintain the integrity and reliability of the stored information over extended periods.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5645 $58.6935
8+ $16.0533 $128.4264
12+ $15.5521 $186.6252
16+ $15.0497 $240.7952
20+ $14.5484 $290.9680
27+ $13.0434 $352.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess