EN
  • EN
  • DE

PC28F640J3D75

Part No PC28F640J3D75
Manufacturer Intel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 711613-PC28F640J3D75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F640J3D75 CAD Model

Description

The PC28F640J3D75 is a 64-Mbit (8 MByte) Parallel NOR Flash memory device manufactured by Intel (now Micron Technology). This device belongs to the StrataFlash Embedded Memory family, known for its high-performance, reliability, and low power consumption. It's designed for embedded systems requiring non-volatile storage for code and data.

Applications:

  • Embedded systems requiring non-volatile memory storage
  • Networking equipment (e.g., routers, switches) for storing boot code and configuration data
  • Industrial control systems for program and data storage
  • Automotive applications (e.g., instrument clusters, infotainment systems)
  • Wireless communication devices

Features:

  • Memory Size: 64 Mbit (8 MByte)
  • Organization: x16
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Burst Mode: Supports burst-mode read operations for faster data transfer
  • Erase Suspend/Resume: Allows interruption of erase operations for system responsiveness
  • Program Suspend/Resume: Allows interruption of program operations
  • Common Flash Interface (CFI): Provides device-specific information to the host system
  • Sector Protection: Hardware sector protection to prevent accidental programming or erasure
  • Package: 56-Pin TSOP

Benefits:

  • High Performance: Fast read access times enable quick code execution and data retrieval.
  • Reliability: High endurance and data retention for critical applications.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Flexibility: Sector architecture enables efficient storage and management of code and data.
  • Security: Sector protection features prevent unauthorized access and modification of data.

Additional Details:

The PC28F640J3D75 is designed for applications that need high-density, non-volatile memory. Its fast read access times and low power consumption make it suitable for a wide range of embedded systems. The device's sector protection features ensure data integrity and security. It adheres to JEDEC standards for ease of integration. The 56-Pin TSOP package simplifies board layout and assembly.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9949 $119.9235
23+ $7.7454 $178.1442
31+ $7.4948 $232.3388
40+ $7.2453 $289.8120
54+ $6.4957 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess