EN
  • EN
  • DE

PXA255A0E400

Part No PXA255A0E400
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 085641-PXA255A0E400
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PXA255A0E400 CAD Model

Description

The Intel PXA255A0E400 is a processor from the Intel XScale family, building upon the PXA250 series and targeting mobile and embedded applications. This processor offers improvements in performance and power efficiency compared to its predecessors. Based on the ARMv5TE instruction set architecture, it was commonly used in PDAs, handheld devices, and other portable systems.

Applications

  • Personal Digital Assistants (PDAs): Enhanced performance for demanding PDA applications, such as multimedia playback and complex calculations.
  • Handheld Computers: Used in handheld computers requiring faster processing speeds for data collection and analysis.
  • Mobile Gaming Devices: Found in mobile gaming devices, enabling more complex games and improved graphics performance.
  • Industrial Control Systems: Implemented in industrial control systems needing higher processing power for real-time data analysis.
  • Thin Clients: Employed in thin clients requiring faster processing for remote desktop applications and multimedia streaming.

Features

  • XScale Architecture: Utilizes the Intel XScale microarchitecture, optimized for mobile performance and power efficiency.
  • ARMv5TE Instruction Set: Supports the ARMv5TE instruction set, ensuring compatibility with existing software.
  • 400 MHz Clock Speed: Operates at a clock speed of 400 MHz, providing sufficient processing power for a variety of mobile applications.
  • Integrated Memory Controller: Includes an integrated memory controller for interfacing with external memory devices (SDRAM, Flash).
  • Power Management Features: Advanced power management features to minimize power consumption and extend battery life.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, such as UART, USB, and GPIO, for connecting to external peripherals.

Benefits

  • Enhanced Performance: 400 MHz clock speed offers improved performance compared to slower XScale processors.
  • Low Power Consumption: Optimized for low power consumption, making it ideal for battery-powered devices.
  • Compact Size: Small package size enables integration into compact devices.
  • Software Compatibility: Compatible with a wide range of software developed for the ARM architecture.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design.

The PXA255A0E400 typically uses external SDRAM and Flash memory for program and data storage. It supported various operating systems commonly used in mobile devices, including Windows CE and embedded Linux. Additional technical specifications, including detailed power consumption figures and memory interface details, can be found in the official Intel documentation for the PXA255 family. Power supply details are available in the official datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6096 $58.8288
8+ $16.0903 $128.7224
12+ $15.5867 $187.0404
16+ $15.0843 $241.3488
20+ $14.5819 $291.6380
27+ $13.0734 $352.9818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess