EN
  • EN
  • DE

PXA270C5C624

Part No PXA270C5C624
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 085088-PXA270C5C624
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXA270C5C624 CAD Model

Description

The Intel PXA270C5C624 is a processor from the Intel XScale family, specifically designed for mobile and embedded devices. It's part of the PXA270 series, known for its enhanced multimedia capabilities and efficient power management. It's frequently found in devices requiring a balance between processing power and battery life.

Applications:

  • Smartphones: Suitable for early smartphone models that require good multimedia capabilities.
  • Handheld Gaming Devices: Enhances gaming experiences through improved graphics processing.
  • Portable Media Players (PMPs): Provides effective multimedia playback functionality.
  • Industrial Handheld Computers: Used in devices for data collection and processing in industrial environments.
  • GPS Navigation Devices: Efficiently handles navigation applications and mapping.

Features:

  • Intel XScale Architecture: Based on the ARMv5TE instruction set architecture.
  • Intel SpeedStep Technology: Dynamically adjusts voltage and frequency for power efficiency.
  • Wireless MMX Technology: Accelerates audio and video processing.
  • Integrated Memory Controller: Supports memory access.
  • Display Controller: Connects to various display types.

Benefits:

  • Extended Battery Life: Power management capabilities maximize operational time.
  • Improved Multimedia Experience: Wireless MMX technology enhances audio and video performance.
  • Responsive Performance: Faster application loading and execution.

The PXA270C5C624 utilizes Intel’s SpeedStep technology, which dynamically adjusts the processor's voltage and frequency based on the workload. This allows the processor to conserve power when high performance is not required, extending battery life. The integration of Wireless MMX technology further enhances the processor's ability to handle multimedia tasks, providing smooth video playback and efficient audio processing. As a versatile processor, the PXA270C5C624 delivers a combination of power efficiency and multimedia capabilities suitable for a wide array of mobile applications. It is well-suited to multimedia intensive applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9896 $59.9688
8+ $16.4022 $131.2176
11+ $15.8893 $174.7823
16+ $15.3777 $246.0432
20+ $14.8649 $297.2980
27+ $13.3264 $359.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess