EN
  • EN
  • DE

QD27128A-20

Part No QD27128A-20
Manufacturer Intel
Catalog Custom Parts (N - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1184914-QD27128A-20
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QD27128A-20 CAD Model

Description

The QD27128A-20 is a 128K (16K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It is designed for storing non-volatile data in microprocessor-based systems. This memory chip is commonly used to store firmware, boot code, and other critical data that needs to be retained even when the power is turned off.

Applications:

  • Embedded Systems: Used for storing firmware in embedded systems such as industrial controllers and consumer electronics.
  • Microcontroller Applications: Employed to store program code and data in microcontroller-based devices.
  • Instrumentation Equipment: Integrated into test and measurement equipment to store calibration data and software.
  • Industrial Control Systems: Utilized in industrial automation to store control algorithms and configuration settings.
  • Boot ROMs: Used as boot ROMs in computer systems and other devices to initiate the startup process.

Features:

  • 128K (16K x 8) Memory Capacity: Provides ample storage for program code and data.
  • EPROM Technology: Can be erased and reprogrammed using ultraviolet light.
  • Fast Access Time: Offers a fast access time of 200ns, enabling quick data retrieval.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy interchangeability with other memory devices.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammability: Allows for easy updates and modifications of stored data.
  • Fast Data Access: Enables quick retrieval of stored information, improving system performance.
  • Easy Integration: Simplifies system design with its single power supply requirement and standard pinout.
  • Reliable Performance: Provides reliable data storage for critical applications.

Additional Details:

The QD27128A-20 is typically characterized by its access time, supply voltage, and operating temperature range. It is commonly used in applications where non-volatile storage and reprogrammability are essential. The device's robust design ensures reliable performance in various operating conditions. Detailed technical specifications, including timing diagrams and electrical characteristics, are available in the product datasheet. The '20' in the name indicates an access time of 200ns.

You May Also Be Interested in

NANYA
Need more? Email Us
Princeton
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Conexant Systems
Lowest to $14.6893
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Calogic, LLC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess