EN
  • EN
  • DE

QG82915PM

Part No QG82915PM
Manufacturer Intel
Catalog Embedded - Microcontrollers - Application Specific
Description PBGA1257 MEMORY CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Intel
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 755796-QG82915PM
Ultra Librarian 3D Model Ultra Librarian QG82915PM CAD Model

Description

The 755796-QG82915PM is an embedded application-specific microcontroller integrated circuit (IC) that falls under the Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers category.

  • Series: Not Specified
  • Packaging: Bulk
  • Standard package: 240 pieces
  • Programmability: Not Verified
  • REACH status: REACH unaffected
  • HTSUS code: 0000.00.0000
  • Manufacturer: Intel
  • Status: Active

You May Also Be Interested in

Ricoh
Lowest to $8.1612
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Texas Instruments
High Speed PWM Controller
Need more? Email Us
NEC
Need more? Email Us
Ricoh
Lowest to $5.6306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3846 $80.7692
4+ $33.1358 $132.5432
6+ $32.1009 $192.6054
8+ $31.0649 $248.5192
10+ $30.0300 $300.3000
13+ $26.9231 $350.0003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess