EN
  • EN
  • DE

RG82845GL SL6PT

Part No RG82845GL SL6PT
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294271-RG82845GL SL6PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82845GL SL6PT CAD Model

Description

The Intel RG82845GL SL6PT is a chipset component, specifically the GMCH (Graphics and Memory Controller Hub), designed for desktop systems. It is a part of the Intel 845GL chipset family, intended to support Pentium 4 processors. The 845GL chipset provides integrated graphics capabilities, memory control, and overall system management for desktop computers.

Applications

  • Entry-Level Desktop PCs: Designed for basic desktop computers used for general productivity tasks, web browsing, and office applications.
  • Budget-Friendly Systems: Integrated into systems where cost is a primary concern, reducing the need for a discrete graphics card.
  • Business PCs: Used in business environments for standard office applications and network connectivity.

Features

  • Integrated Graphics: Features integrated Intel Extreme Graphics, offering basic 2D and 3D graphics capabilities.
  • Memory Controller: Supports DDR SDRAM, enabling data transfer between the processor and system memory.
  • Northbridge Functionality: Manages the communication between the processor, memory, and other critical components on the motherboard.
  • Chipset Interconnect: Communicates with the Southbridge (I/O Controller Hub) to provide connectivity for peripherals and storage devices.

Benefits

  • Cost Reduction: Reduces the overall system cost by integrating graphics functionality directly into the chipset.
  • Reliable Performance: Provides stable and reliable performance for standard desktop applications.
  • Simplified System Design: Streamlines system design by integrating key functions into a single chip.
  • Compatibility: Ensures compatibility with Pentium 4 processors and DDR SDRAM memory modules.

Additional Details

The RG82845GL SL6PT is typically used in conjunction with an Intel Southbridge chip (I/O Controller Hub) to provide a complete chipset solution. It supports a Front Side Bus (FSB) of 400MHz, compatible with certain Pentium 4 processors. The integrated Intel Extreme Graphics delivers adequate performance for basic graphical tasks but may not be suitable for demanding gaming or 3D applications. The chipset is designed to operate within specified thermal and power constraints for reliable long-term operation. The maximum supported memory is typically 2GB of DDR SDRAM.

The Intel 845GL chipset was a popular choice for value-oriented desktop systems, providing a balance of features and performance at a competitive price point. It offered a stable platform for running common desktop applications and remains relevant in legacy systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess