EN
  • EN
  • DE

RG82852PM SL72J

Part No RG82852PM SL72J
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294288-RG82852PM SL72J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82852PM SL72J CAD Model

Description

The Intel RG82852PM SL72J is a chipset component, specifically the GMCH (Graphics and Memory Controller Hub), designed for mobile (laptop) systems. It is part of the Intel 852PM chipset family, intended to support Pentium 4-M processors. The chipset manages memory, graphics, and the interface to the processor in a laptop environment.

Applications

  • Laptops: Used in laptop computers for general productivity, mobile workstations, and multimedia tasks.
  • Mobile Workstations: Integrated into mobile workstations that require a balance of performance and portability.

Features

  • Memory Controller: Supports DDR SDRAM, enabling efficient data transfer between the processor and system memory.
  • AGP 4x: Includes an AGP 4x interface for connecting an external graphics card for enhanced graphics performance, if needed.
  • Northbridge Functionality: Manages communication between the processor, memory, and AGP bus, acting as a core component of the motherboard.
  • Chipset Interconnect: Communicates with the Southbridge (I/O Controller Hub) via a dedicated interface for peripheral device connectivity.

Benefits

  • Improved System Performance: DDR SDRAM support enhances memory bandwidth, leading to improved overall system responsiveness.
  • Flexibility: AGP 4x support allows for optional upgrades to a discrete graphics card for gaming or other graphics-intensive applications.
  • Reliable Operation: Designed for stable and reliable operation within specified thermal and power constraints suitable for mobile environments.
  • Compatibility: Ensures compatibility with Pentium 4-M processors and related components, simplifying system integration.

Additional Details

The RG82852PM SL72J typically supports a Front Side Bus (FSB) of 400MHz. The integrated graphics solution might be present, or an external AGP graphics card can be used. It supports up to 2GB of DDR SDRAM. This chipset is tailored for mobile computing, balancing performance and power efficiency to extend battery life. The chipset operates within strict thermal constraints to prevent overheating in the compact laptop environment.

The Intel 852PM chipset, including the RG82852PM SL72J, was a common choice for laptop designs during its era, providing a stable and reliable platform for Pentium 4-M processors and related mobile technologies.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess