EN
  • EN
  • DE

S80C196MC

Part No S80C196MC
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description MCS 96 80C Microcontroller IC 16-Bit 16MHz  ROMless 80-QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Series 80C
Packaging Tray
Core Processor MCS 96
Core Size 16-Bit
Speed 16MHz
Peripherals PWM, WDT
Number of I/O 53
Program Memory Type ROMless
RAM Size 256 x 8
Operating Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 80-BQFP
Manufacturer Device Package 80-QFP
Win Source Part Number 211294-S80C196MC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S80C196MC CAD Model

Description

The Intel S80C196MC is a high-performance 16-bit microcontroller specifically designed for motor control applications. It is a member of the MCS-96 microcontroller family and integrates advanced features for precise and efficient motor control, making it a popular choice for various industrial and automotive applications.

Applications

  • Brushless DC motor control
  • AC induction motor control
  • Stepper motor control
  • Robotics and automation systems
  • Automotive engine management systems

Features

  • 16-bit CPU core optimized for motor control
  • High-speed PWM generator for precise motor control
  • Analog-to-digital converter (ADC) for sensor feedback
  • High-speed input/output (HSI/HSO) units for timing and control
  • On-chip pulse width modulator (PWM) units
  • Serial communication interfaces (UART, SPI)
  • Watchdog timer for system reliability
  • On-chip RAM and ROM for program storage

Benefits

  • Precise motor control: The high-speed PWM generator and advanced control features enable precise and efficient motor control, resulting in improved performance and reduced energy consumption.
  • Integrated peripherals: The on-chip ADC, HSI/HSO units, and PWM units reduce the need for external components, simplifying system design and lowering costs.
  • Real-time performance: The 16-bit CPU core and optimized architecture provide real-time performance, ensuring timely response to motor control events.
  • Flexible communication: The UART and SPI interfaces enable easy communication with other devices and systems.
  • System reliability: The watchdog timer ensures system reliability by detecting and recovering from potential errors.
  • Cost-effective solution: The integrated features and high performance make it a cost-effective solution for a wide range of motor control applications.

The S80C196MC is a versatile and reliable microcontroller that offers a comprehensive set of features for motor control applications. Its high performance, integrated peripherals, and robust architecture make it an ideal choice for demanding industrial and automotive applications. The microcontroller is designed to provide precise, efficient, and reliable motor control, resulting in improved system performance and reduced energy consumption.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess