Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 309341-S80C42
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S80C42 CAD Model

Description

The Intel S80C42 is a single-chip 8-bit microcontroller that belongs to the MCS-51 family. It is designed for control applications requiring high performance and integration. As a member of the 8051 family, it shares a common architecture and instruction set, making it relatively easy to program and integrate into existing systems.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Instrumentation: Employed in digital multimeters, oscilloscopes, and other measurement devices.
  • Embedded Systems: Found in consumer electronics, automotive systems, and telecommunications equipment.
  • Robotics: Utilized in robot control systems, providing real-time processing and control capabilities.
  • Data Acquisition Systems: Integrated into data loggers and other systems for collecting and processing sensor data.

Features

  • 8-bit CPU: Offers efficient processing for a wide range of control tasks.
  • On-chip ROM/EPROM: Provides memory for storing program code.
  • RAM: Includes internal RAM for data storage and manipulation.
  • I/O Ports: Features multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Incorporates timers and counters for timing events and generating PWM signals.
  • Serial Communication: Supports serial communication protocols such as UART for communicating with other devices.
  • Interrupt System: Includes an interrupt system for handling asynchronous events.

Benefits

  • High Performance: Provides efficient processing for control applications.
  • Integration: Integrates key features such as ROM, RAM, and I/O ports on a single chip.
  • Flexibility: Offers programmable I/O ports and timers for adapting to different applications.
  • Ease of Use: Shares a common architecture and instruction set with the 8051 family.
  • Cost-Effective: Provides a cost-effective solution for control applications.

Additional Details

The S80C42 operates on a 5V power supply and is available in various package options. The specific amount of ROM, RAM, and the number of I/O ports may vary depending on the specific version of the S80C42. Refer to the Intel datasheet for complete specifications. The instruction set is compatible with the industry-standard MCS-51 instruction set, allowing developers to use existing tools and code libraries. It is a reliable and versatile microcontroller suitable for a wide range of embedded control applications.

You May Also Be Interested in

SECOS
P-Channel Enhancement MOSFET
Need more? Email Us
ECAD model for SMG2305P
Summit
Need more? Email Us
ECAD model for SMM665BFT-403L
AUK corp
Need more? Email Us
ECAD model for SMK0465
ON Semiconductor
Need more? Email Us
ECAD model for SMBF1035LT1G
Bosch Sensortec
Need more? Email Us
ECAD model for SMB460K
Summit
Need more? Email Us
ECAD model for SMM665AF-368L
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62A33DOR
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1265LT1
SECOS
P-Channel Enhancement Mode Power Mos.FET
Lowest to $0.0737
ECAD model for SMG3401

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention