EN
  • EN
  • DE

SR14Q

Part No SR14Q
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4765T (2.0GHz LGA1150)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953403-SR14Q
Series *
Ultra Librarian 3D Model Ultra Librarian SR14Q CAD Model

Description

The Intel SR14Q, also known as the Intel Xeon Processor E5-2697 v3, is a high-performance server processor designed for demanding workloads in data centers, cloud computing environments, and high-performance computing (HPC) clusters. Based on the Haswell-EP microarchitecture, it offers a balance of core count, clock speed, and power efficiency.

Applications:

  • Data Centers: Ideal for powering servers in data centers, handling tasks such as virtualization, database management, and web hosting.
  • Cloud Computing: Well-suited for cloud-based services, including infrastructure-as-a-service (IaaS) and platform-as-a-service (PaaS).
  • High-Performance Computing (HPC): Used in HPC clusters for scientific simulations, financial modeling, and other computationally intensive applications.
  • Virtualization: Supports virtualization technologies, enabling efficient consolidation of workloads onto fewer physical servers.
  • Enterprise Servers: Suitable for enterprise-class servers that require high reliability, availability, and scalability.

Features:

  • High Core Count: Features a high core count (typically 14 cores) to enable parallel processing of multiple workloads.
  • High Clock Speed: Offers a high base clock speed and turbo boost frequency for responsive performance.
  • Large Cache: Includes a large last-level cache (LLC) to reduce memory latency and improve application performance.
  • Integrated Memory Controller: Integrates a memory controller that supports DDR4 memory for high memory bandwidth.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock frequency as needed by taking advantage of thermal and power headroom.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, increasing overall throughput.
  • Advanced Vector Extensions (AVX2): Supports AVX2 instructions for accelerated floating-point and integer calculations.

Benefits:

  • Improved Performance: High core count and clock speed deliver excellent performance for demanding workloads.
  • Increased Throughput: Hyper-Threading Technology increases the number of threads that can be processed simultaneously, improving overall throughput.
  • Reduced Latency: Large cache and integrated memory controller reduce memory latency, resulting in faster application response times.
  • Enhanced Scalability: Supports multiple processors in a single system, enabling scalability to meet growing business needs.
  • Energy Efficiency: Offers a balance of performance and power efficiency, reducing energy consumption and operating costs.

Additional Details:

The Intel Xeon E5-2697 v3 processor is designed for dual-socket server configurations, allowing for up to two processors to be installed in a single server. It supports up to 768 GB of DDR4 memory, providing ample memory capacity for large-scale applications. The processor also supports Intel Virtualization Technology (VT-x) and Intel Virtualization Technology for Directed I/O (VT-d), enabling efficient virtualization of workloads. It incorporates advanced security features, such as Intel Advanced Encryption Standard New Instructions (AES-NI), to accelerate data encryption and decryption. The SR14Q is a robust and reliable processor that is well-suited for a wide range of server applications.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess