EN
  • EN
  • DE

TE28F008B3TA110

Part No TE28F008B3TA110
Manufacturer Intel
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161891-TE28F008B3TA110
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F008B3TA110 CAD Model

Description

The TE28F008B3TA110 is an 8-Mbit (1M x 8) Flash memory device manufactured by Intel. It's a NOR-type flash memory, commonly used for storing boot code, firmware, and other critical data in embedded systems. This flash memory is designed for high reliability and performance in a variety of applications.

Applications

  • Embedded Systems: Stores boot code and firmware in embedded systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration data and operating system images.
  • Industrial Control Systems: Employed in industrial controllers and automation equipment.
  • Medical Devices: Stores critical data and software in medical devices.

Features

  • 8-Mbit Density: Provides 8 Mbits of non-volatile storage.
  • NOR Architecture: Enables fast random access for code execution and data retrieval.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Designed for low power operation.
  • High Endurance: Offers a high number of program/erase cycles.

Benefits

  • Reliable Storage: Provides reliable non-volatile storage for critical data and code.
  • Fast Access: NOR architecture allows for fast code execution and data retrieval.
  • Flexibility: Sector erase allows for selective erasure of memory sectors.
  • Long Lifespan: High endurance ensures a long lifespan for the device.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.

Technical Specifications: The TE28F008B3TA110 operates at a specific voltage range and features a specific access time. It supports sector erase functionality. The device is available in a TSOP (Thin Small Outline Package) for easy integration into electronic circuits. The device is typically programmed and erased using specific timing and voltage requirements.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess