EN
  • EN
  • DE

TE28F800C3BD70

Part No TE28F800C3BD70
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Description Advanced+ Boot Block Flash Memory (C3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 052311-TE28F800C3BD70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TE28F800C3BD70 CAD Model

Description

The Intel TE28F800C3BD70 is an 8-Mbit (1M x 8) flash memory device. This memory is specifically designed for embedded systems, offering non-volatile storage capabilities that are critical for retaining data and code in environments where power interruptions may occur.

Applications:

  • Embedded Systems
  • Industrial Automation
  • Networking Devices
  • Telecommunications Equipment
  • Automotive Electronics

Features:

  • 8-Mbit (1M x 8) Flash Memory: Provides sufficient storage capacity for embedded applications.
  • Non-Volatile Storage: Retains data even when power is turned off.
  • High-Speed Read Access: Facilitates quick retrieval of stored information, improving system performance.
  • Sector Erase Architecture: Allows for flexible and efficient memory management, enabling selective erasure and programming.
  • Low Power Consumption: Optimizes energy usage, making it suitable for battery-powered devices.
  • Extended Temperature Range: Ensures reliable operation in diverse environmental conditions.

Benefits:

  • Reliable Data Retention: Ensures that critical data and code are preserved, even in the event of power failures.
  • Enhanced System Performance: Quick read access times contribute to faster overall system operation.
  • Efficient Memory Management: Sector erase capability allows for targeted memory updates, reducing erase and program times.
  • Energy Efficient Operation: Low power consumption extends the lifespan of battery-powered applications.
  • Robust Performance in Harsh Environments: Extended temperature range ensures reliable operation in a wide range of conditions.

The TE28F800C3BD70 is commonly used in applications requiring durable and dependable memory storage. Its non-volatile nature guarantees that stored data remains intact, even without a continuous power supply. The fast read access times improve the responsiveness of embedded systems, while the sector erase architecture simplifies memory management and updates. With its low power consumption, this flash memory is an excellent choice for applications where energy efficiency is a priority.

Technical Specifications:

  • Density: 8 Mbit
  • Organization: 1M x 8
  • Supply Voltage: 3.0V or 5.0V (depending on the specific variant)
  • Operating Temperature: -40°C to +85°C
  • Package Type: TSOP (Thin Small Outline Package)

You May Also Be Interested in

Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess