EN
  • EN
  • DE

U87C196MC

Part No U87C196MC
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description INDUSTRIAL MOTOR CONTROL MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1275448-U87C196MC
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U87C196MC CAD Model

Description

The U87C196MC is a 16-bit microcontroller from Intel, part of the MCS-96 family. This microcontroller is designed for embedded control applications, particularly those requiring high-speed processing and sophisticated peripheral control. It integrates a powerful CPU core with a variety of on-chip peripherals to provide a complete solution for real-time control systems.

Applications:

  • Motor control: Used in servo motor control, stepper motor control, and other motor drive applications.
  • Robotics: Implemented in robotic systems for controlling movement, sensing, and communication.
  • Industrial automation: Utilized in programmable logic controllers (PLCs) and other industrial control equipment.
  • Automotive systems: Found in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive control systems.
  • Data acquisition: Used in data loggers, sensor interfaces, and other data acquisition systems.

Features:

  • 16-bit CPU core: Provides high-speed processing capabilities.
  • On-chip peripherals: Includes A/D converters, timers, PWM outputs, serial communication interfaces, and other peripherals.
  • Interrupt controller: Supports multiple interrupt sources with programmable priority levels.
  • Memory interface: Allows for easy interfacing to external memory.
  • PWM outputs: Provides pulse-width modulation outputs for controlling motors and other actuators.

Benefits:

  • High performance: Enables real-time control of complex systems.
  • Integrated solution: Reduces the need for external components, simplifying system design and reducing cost.
  • Flexible configuration: Allows for customization to meet the specific requirements of different applications.
  • Reduced development time: The comprehensive set of on-chip peripherals simplifies software development.
  • Improved system reliability: The integrated design reduces the number of external connections, improving system reliability.

Additional Details:

The U87C196MC typically includes features such as a watchdog timer and power-saving modes. Specific memory configurations vary depending on the exact model. The microcontroller operates from a 5V power supply. The operating temperature range is typically 0°C to +70°C. Datasheets provide detailed information on memory organization, pinout, and electrical characteristics.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9256 $64.6280
11+ $10.6064 $116.6704
17+ $10.2749 $174.6733
24+ $9.9434 $238.6416
31+ $9.6119 $297.9689
41+ $8.6175 $353.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess