Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Package Bulk
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface GPIO, PCI
Standards IEEE 1149.1
Voltage - Supply 1.164V ~ 1.236V, 1.71V ~ 1.89V, 3V ~ 3.6V
Current - Supply 7.96A
Temperature Range - Operating 0°C ~ 100°C (TC)
Package / Case 1357-BGA, FCBGA
Supplier Device Package 1357-FCBGA (37.5x37.5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 888002-WP413808
Ultra Librarian 3D Model Ultra Librarian WP413808 CAD Model

Description

The Intel 888002-WP413808 is an integrated circuit (IC) interface controller designed for various applications.

  • Function: USB, GPIO, PCI Controller
  • Current Supply: 7.96A
  • Voltage Range: 1.164V to 1.236V, 1.71V to 1.89V, and 3V to 3.6V
  • Package: 1357-BGA (FCBGA)
  • Mounting: Surface mount
  • Status: Active
  • IEEE 1149.1 Standards: Compliant

You May Also Be Interested in

SMSC Corporation
USB 2.0 FLASH DRIVE CONTROLLER
Need more? Email Us
ECAD model for USB97C242-MV-04
Zilog
CMOS USC Universal Serial Controller | IC CONTROLLER CMOS 100LQFP
Need more? Email Us
ECAD model for Z16C3010AEC
Intel
Lowest to $22.6432
ECAD model for DA82562E
NXP / Nexperia
IC DUAL UART 64BYTE 28TSSOP
Lowest to $8.7835
ECAD model for SC16IS762IPW,128
Ricoh
Need more? Email Us
ECAD model for R5C476II-LQFP208
Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
Exar Corporation
I2C/SPI UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS
Need more? Email Us
ECAD model for XR20M1280IL40-F
Silicon Labs
IC USB-TO-I2S AUDIO BRIDGE 32QFN
Need more? Email Us
ECAD model for CP2114-B01-GMR
NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.2958 $145.2958
2+ $140.6092 $281.2184
3+ $135.9224 $407.7672
4+ $121.8610 $487.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 99 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention