EN
  • EN
  • DE

BCM53124B0SKMMLG

Part No BCM53124B0SKMMLG
Manufacturer Broadcom Limited
Catalog Interface - Controllers
Description GIGABIT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Series *
Win Source Part Number 769752-BCM53124B0SKMMLG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM53124B0SKMMLG CAD Model

Description

The BCM53124B0SKMMLG is a high-performance Gigabit Ethernet switch controller from Broadcom Limited. It is designed for a wide range of networking applications, including enterprise switches, service provider equipment, and data center solutions. This controller integrates advanced features for efficient packet processing, traffic management, and security.

Applications:

  • Enterprise network switches
  • Service provider edge routers
  • Data center top-of-rack (ToR) switches
  • Industrial Ethernet applications
  • Embedded networking systems

Features:

  • High-speed Gigabit Ethernet support
  • Advanced Quality of Service (QoS) mechanisms
  • Virtual LAN (VLAN) support for network segmentation
  • Link aggregation for increased bandwidth and redundancy
  • Integrated security features, including access control lists (ACLs)
  • Energy-efficient design for reduced power consumption
  • Extensive management and monitoring capabilities
  • Support for various network protocols, including TCP/IP, UDP, and Ethernet

Benefits:

  • Enhanced network performance and throughput
  • Improved Quality of Service (QoS) for critical applications
  • Increased network security and protection against unauthorized access
  • Simplified network management and monitoring
  • Reduced power consumption and operating costs
  • Scalable and flexible architecture to meet evolving network demands
  • Faster and more reliable data transmission

Additional Details:

The BCM53124B0SKMMLG features a non-blocking architecture to ensure high performance even under heavy traffic loads. It also incorporates advanced traffic management capabilities, allowing network administrators to prioritize critical applications and services. The integrated security features, such as access control lists (ACLs), help to protect the network from unauthorized access and malicious attacks. The device's energy-efficient design helps to reduce power consumption and operating costs. The BCM53124B0SKMMLG supports a variety of management interfaces, including SNMP, CLI, and web-based interfaces, making it easy to configure and monitor the switch.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess