EN
  • EN
  • DE

203CNQ100PBF

Part No 203CNQ100PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER 200 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1122877-203CNQ100PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 203CNQ100PBF CAD Model

Description

The 203CNQ100PBF is a 200 Amp, 100 Volt Schottky Rectifier from International Rectifier (now Infineon Technologies). It's designed for high-current applications requiring efficient rectification and low forward voltage drop. The 'PBF' suffix indicates that it's a lead-free component.

Applications

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive load circuits.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High Current Rectification: Used in applications requiring high current rectification, such as battery charging systems.
  • Renewable Energy Systems: Employed in solar power inverters and wind turbine converters.

Features

  • High Current Capability: Capable of handling up to 200 Amps of forward current.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing robustness during transient events.
  • Schottky Barrier Technology: Provides fast switching speeds and low reverse recovery time.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits

  • High Efficiency: Low forward voltage drop reduces power dissipation, resulting in higher efficiency.
  • Robustness: High surge current capability ensures reliable operation under transient conditions.
  • Fast Switching: Schottky technology enables fast switching speeds, suitable for high-frequency applications.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation, simplifying thermal management.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details

The 203CNQ100PBF consists of two Schottky rectifier dies in a common cathode configuration. Its low forward voltage drop (typically around 0.8 V at rated current) significantly reduces power losses compared to standard silicon diodes. The high surge current capability allows it to withstand transient overloads without damage. The device is typically mounted on a heatsink to dissipate heat generated during operation. The recommended operating temperature range is typically -55°C to +175°C. This device is commonly found in applications demanding high efficiency and reliability, such as high-power DC-DC converters and uninterruptible power supplies (UPS). The fast recovery characteristics of the Schottky diode minimize reverse recovery losses, further enhancing efficiency in high-frequency circuits.

The specific package style for the 203CNQ100PBF is typically a TO-247 or similar high-power package, designed to facilitate effective heat dissipation. Proper heatsinking is crucial to maintain the diode's operating temperature within safe limits and ensure its long-term reliability. The maximum reverse leakage current is a key parameter to consider in high-temperature applications, as it can impact overall system efficiency. The device's robust design and high-performance characteristics make it a popular choice for demanding power electronics applications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess