EN
  • EN
  • DE

30BQ015PBF

Part No 30BQ015PBF
Manufacturer International Rectifier
Catalog Hard To Find
Description SCHOTTKY RECTIFIER 3 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1127967-30BQ015PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 30BQ015PBF CAD Model

Description

The 30BQ015PBF is a Schottky Barrier Rectifier from International Rectifier (now Infineon Technologies). It's designed for high-frequency switching power supplies and other applications where low forward voltage drop and fast switching speed are critical. This rectifier is RoHS compliant and lead-free.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Polarity Protection
  • Free-Wheeling Diode
  • High-Frequency Rectification

Features:

  • Schottky Barrier Rectifier
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • High-Frequency Operation
  • RoHS Compliant
  • Lead-Free Finish

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power losses and increases the overall efficiency of the power supply.
  • Reduced Switching Losses: The fast switching speed minimizes switching losses and allows for higher operating frequencies.
  • Enhanced System Reliability: The high surge current capability protects the rectifier from damage caused by transient voltage spikes.
  • Environmentally Friendly: The RoHS compliant and lead-free finish make it an environmentally friendly option.
  • Increased Design Flexibility: Suitable for various rectifier circuit designs.

Additional Details:

The 30BQ015PBF is typically available in a through-hole package, allowing for easy mounting and connection. Its electrical characteristics include a peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and surge forward current (IFSM). The low forward voltage drop (VF) is a key parameter for minimizing power losses. The device's thermal resistance is critical for ensuring proper heat dissipation. A heat sink may be required for high-current applications.

When using the 30BQ015PBF, it's important to ensure that the peak reverse voltage and forward current ratings are not exceeded. Adequate cooling should be provided to prevent overheating and ensure long-term reliability. The rectifier should be mounted on a suitable heat sink if necessary, and the ambient temperature should be kept within the specified limits. Proper decoupling is essential for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $8.2538
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess