EN
  • EN
  • DE
  • IT

30CTH02FPPBF

Part No 30CTH02FPPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description Hyperfast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1127988-30CTH02FPPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30CTH02FPPBF CAD Model

Description

The 30CTH02FPPBF is a dual common cathode Schottky Rectifier from International Rectifier (now Infineon Technologies). This device consists of two Schottky diodes in a single package, designed for high-frequency rectification and freewheeling applications where low forward voltage drop and fast switching are essential.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection circuits
  • High-frequency inverters

Features

  • Dual Common Cathode Schottky Diodes
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • Lead-Free Finish

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power losses, enhancing the efficiency of power conversion circuits.
  • High-Frequency Operation: Fast switching speed enables operation at higher frequencies, allowing for smaller and more efficient designs.
  • Space Saving: The dual diode configuration in a single package reduces component count and board space.
  • Enhanced Reliability: Robust design and construction ensure reliable performance in demanding applications.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details

The 30CTH02FPPBF is available in a through-hole package. Key electrical parameters include forward voltage, reverse leakage current, maximum surge current, and operating temperature range. Proper thermal management, including the use of heatsinks, may be necessary to ensure reliable operation at high current levels. This device is commonly used in applications such as computer power supplies, automotive electronics, and industrial power conversion systems. Refer to the manufacturer's datasheet and application notes for detailed information and guidance on implementation.

You May Also Be Interested in

IXYS
DIODE MODULE 1.6KV 140A TO240AA / Diode Array 1 Pair Series Connection 1600 V 140A Chassis Mount TO-240AA
Need more? Email Us
WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
IXYS
DIODE MODULE 600V 304A Y4-M6 / Diode Array 1 Pair Common Cathode 600 V 304A Chassis Mount Y4-M6
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.4890
Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY GP 80V 215MA SSD3
Lowest to $0.3260
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338
Micro Commercial Co
DIODE ARRAY SCHOTT 200V 10A DPAK
Lowest to $0.4076
Diotec Semiconductor AG
DIODE ARRAY GP 75V 215MA SOT23-3
Lowest to $0.0157

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2457 $84.7371
6+ $23.1762 $139.0572
9+ $22.4517 $202.0653
12+ $21.7273 $260.7276
16+ $21.0029 $336.0464
21+ $18.8309 $395.4489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess