EN
  • EN
  • DE
  • IT

30CTQ060STRLPBF

Part No 30CTQ060STRLPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER 30 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1128006-30CTQ060STRLPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30CTQ060STRLPBF CAD Model

Description

The 30CTQ060STRLPBF is a dual common cathode Schottky rectifier diode array manufactured by International Rectifier. This device is designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. The Schottky barrier technology provides low forward voltage drop and fast switching speeds, enhancing efficiency and reducing power losses.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency inverters

Features

  • Low forward voltage drop
  • Fast switching speed
  • High surge current capability
  • RoHS compliant
  • Lead-Free Finish

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power loss, leading to higher overall system efficiency.
  • Reduced EMI: Fast switching speed minimizes electromagnetic interference (EMI).
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliant and lead-free, minimizing environmental impact.

Additional Details

The 30CTQ060STRLPBF typically features a voltage rating of 60V and a forward current rating of 30A (15A per diode). Its low forward voltage drop (typically around 0.5V at rated current) contributes to its high efficiency. The device is commonly available in a D2PAK package, which facilitates easy mounting and heatsinking. It's designed to operate over a wide temperature range, typically from -55°C to +175°C. The high surge current capability ensures that the diode can withstand transient current spikes without damage, enhancing its reliability in demanding applications. The dual diode configuration provides flexibility in circuit design, allowing for common cathode or isolated configurations.

This part is widely used in applications that require efficient and reliable power rectification, such as computing, telecommunications, and industrial equipment.

You May Also Be Interested in

IXYS
DIODE MODULE 600V 304A Y4-M6 / Diode Array 1 Pair Common Cathode 600 V 304A Chassis Mount Y4-M6
Need more? Email Us
Diotec Semiconductor AG
DIODE ARRAY GP 75V 215MA SOT23-3
Lowest to $0.0157
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us
Panjit
TO-220AB, SUPER
Lowest to $0.4537
Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess