EN
  • EN
  • DE

8TQ080SPBF

Part No 8TQ080SPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER 8 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1134169-8TQ080SPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8TQ080SPBF CAD Model

Description

The 8TQ080SPBF is a high-performance Schottky Barrier Rectifier from International Rectifier, designed for efficient rectification in various power applications. This rectifier features a low forward voltage drop and fast switching speed, contributing to enhanced system efficiency and reduced power losses. It is RoHS compliant and lead-free.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage of SMPS to convert AC to DC efficiently.
  • DC-DC Converters: Employed in DC-DC converters to rectify the output voltage.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when the switching device is turned off.
  • Polarity Protection: Prevents damage to circuits due to reverse polarity connections.
  • Solar Inverters: Used in solar inverters to rectify the DC voltage from solar panels.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high inrush currents, ensuring reliability.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Lead-Free Finish: Complies with lead-free requirements.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Reduced Switching Losses: Fast switching speed minimizes energy loss during switching transitions.
  • Environmentally Compliant: Meets RoHS and lead-free standards for environmental responsibility.
  • Compact Design: Suitable for space-constrained applications.

Additional Details

Repetitive Peak Reverse Voltage (Vrrm): 80V

Average Forward Current (If): 8A

Forward Voltage (Vf): Typically 0.68V at 8A

Operating Temperature Range: -55°C to +150°C

Package: TO-220AC

The 8TQ080SPBF is an excellent choice for applications requiring efficient rectification and high reliability. Its low forward voltage drop and fast switching speed make it suitable for a wide range of power conversion systems.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8847 $61.9290
160+ $0.7265 $116.2400
250+ $0.7034 $175.8500
340+ $0.6803 $231.3020
440+ $0.6584 $289.6960
590+ $0.5902 $348.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess