EN
  • EN
  • DE

AUIPS7091GTRPBF

Part No AUIPS7091GTRPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 744493-AUIPS7091GTRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUIPS7091GTRPBF CAD Model

Description

The AUIPS7091GTRPBF is an automotive-qualified intelligent power switch from International Rectifier (Infineon). It is designed to drive various automotive loads, offering protection and diagnostic features to enhance system reliability and safety. This device integrates a MOSFET, driver, and protection circuitry into a single package, simplifying design and reducing component count.

Applications

  • Automotive lighting: Driving headlights, taillights, and other exterior lighting systems.
  • Solenoid control: Controlling solenoids in automotive applications such as fuel injectors and transmission valves.
  • Heating systems: Driving heating elements in automotive systems such as seat heaters and defrosters.
  • Motor control: Driving small DC motors in automotive applications such as power windows and door locks.
  • General-purpose load driving: Driving various resistive and inductive loads in automotive systems.

Features

  • Automotive qualified: AEC-Q100 qualified for automotive applications.
  • Overcurrent protection: Protects the device and the load from overcurrent conditions.
  • Overtemperature protection: Protects the device from overheating.
  • Short-circuit protection: Protects the device and the load from short-circuit conditions.
  • Undervoltage lockout: Prevents the device from operating under undervoltage conditions.
  • Open-load detection: Detects open-load conditions.
  • Diagnostic feedback: Provides diagnostic information to the microcontroller.
  • Logic level input: Compatible with logic level inputs.

Benefits

  • Enhanced system reliability: Protection features enhance system reliability and prevent damage to the device and the load.
  • Simplified design: Integrated design reduces component count and simplifies design.
  • Improved safety: Protection features improve system safety.
  • Reduced system cost: Integration of multiple functions into a single package reduces system cost.
  • Automotive compliance: AEC-Q100 qualification ensures compliance with automotive standards.

Additional Details

The AUIPS7091GTRPBF operates with a supply voltage range of 6 V to 36 V. It has a typical on-resistance of 90 mΩ. The device is available in a PG-TSDSON-14 package and is RoHS compliant. This intelligent power switch provides a robust and reliable solution for driving various automotive loads.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,670 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess