EN
  • EN
  • DE

AUIRFR1010ZTRPBF

Part No AUIRFR1010ZTRPBF
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818122-AUIRFR1010ZTRPBF
Ultra Librarian 3D Model Ultra Librarian AUIRFR1010ZTRPBF CAD Model

Description

The AUIRFR1010ZTRPBF is an Automotive Grade MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). It is designed for high-performance automotive applications requiring efficient power switching.

Applications:

  • Automotive DC-DC Converters: Used in converting voltage levels within automotive systems efficiently.
  • Automotive Motor Control: Employed in controlling various automotive motors such as those used in power windows, seats, and pumps.
  • Automotive Lighting Systems: Used as a switch in automotive lighting circuits, including headlights, taillights, and interior lighting.
  • Automotive Solenoid and Relay Drivers: Drives solenoids and relays in automotive systems, such as those used in fuel injection and transmission control.
  • Automotive Power Distribution: Controls power distribution in various automotive electronic modules.

Features:

  • Logic-Level Gate Drive: Allows direct control from microcontrollers and other logic devices with low gate drive voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Automotive Qualified: Meets rigorous automotive industry standards for reliability and performance.
  • Avalanche Rated: Withstands high voltage transients and inductive kickback.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation, enhancing fuel efficiency in automotive applications.
  • Enhanced System Performance: Enables faster switching speeds and improved response times in motor control and power conversion circuits.
  • Increased Reliability: Provides robust performance and withstands harsh automotive environments.
  • Simplified Design: Offers easy integration with logic-level control signals, reducing the complexity of driver circuits.
  • Reduced Size and Weight: Compact package allows for smaller and lighter electronic modules.

Additional Details:

The AUIRFR1010ZTRPBF has a drain-source voltage (Vds) rating of typically 55V and a continuous drain current (Id) rating dependent on the specific operating conditions (consult the datasheet for exact values). Its low RDS(on) value minimizes conduction losses, contributing to higher efficiency. The automotive qualification ensures reliable operation over a wide temperature range and under various environmental stresses. The logic-level gate drive simplifies interfacing with microcontrollers and reduces the need for complex gate driver circuits. This MOSFET is typically supplied in a D-PAK (TO-252) surface mount package, which is suitable for automated assembly. Always refer to the official Infineon Technologies datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess