The AUIRFR5305TRPBF is a high-performance automotive-qualified MOSFET from International Rectifier (Infineon Technologies). It's a surface-mount device (SMD) designed for a wide range of automotive applications requiring efficient power switching.
Applications
- Automotive DC-DC converters
- Automotive motor control systems
- Automotive lighting applications (e.g., headlamps, tail lamps)
- Automotive power distribution
- Automotive solenoid drivers
Features
- Automotive qualified (AEC-Q101)
- Low on-resistance (RDS(on))
- Fast switching speed
- Logic-level gate drive
- Repetitive avalanche rated
- Lead-free and RoHS compliant
Benefits
- Improved fuel efficiency due to reduced power losses
- Enhanced system reliability due to automotive qualification
- Simplified gate drive circuitry
- Robust performance under avalanche conditions
- Environmentally friendly due to lead-free construction
Technical Specifications
The AUIRFR5305TRPBF is a P-channel MOSFET with a drain-source voltage (VDS) rating of -55V and a continuous drain current (ID) rating of -31A. The typical on-resistance (RDS(on)) at VGS = -4.5V is very low, minimizing conduction losses. The gate threshold voltage (VGS(th)) is logic-level compatible, allowing direct drive from microcontrollers and other logic devices. The device is avalanche rated, providing protection against voltage transients. It comes in a D-PAK (TO-252) surface-mount package for efficient heat dissipation. The operating junction temperature range is typically -55°C to +175°C.
This MOSFET is designed for demanding automotive applications where reliability and performance are critical. The low on-resistance minimizes power dissipation, improving overall system efficiency. The logic-level gate drive simplifies the design of the gate drive circuitry, reducing component count and cost. The avalanche rating provides added protection against voltage spikes, ensuring reliable operation in harsh automotive environments. The automotive qualification ensures that the device meets the stringent requirements of the automotive industry.
The AUIRFR5305TRPBF is well-suited for applications requiring efficient and reliable power switching in automotive systems. Its robust construction and electrical characteristics make it a dependable choice for demanding automotive environments.