EN
  • EN
  • DE

AUIRFS3004-7PTR

Part No AUIRFS3004-7PTR
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818127-AUIRFS3004-7PTR
Ultra Librarian 3D Model Ultra Librarian AUIRFS3004-7PTR CAD Model

Description

The AUIRFS3004-7PTR is an automotive-qualified power MOSFET designed for high-efficiency switching applications. Manufactured by International Rectifier (now Infineon Technologies), this MOSFET is part of their extensive range of automotive-grade components and is designed to withstand the harsh conditions and demanding performance requirements of automotive environments.

Applications:

  • Automotive DC-DC Converters: Used as switching elements in DC-DC converters for various automotive systems.
  • Automotive Motor Control: Suitable for motor control applications, such as electric power steering (EPS), pumps, and fans.
  • Automotive Lighting: Used in LED lighting systems for headlights, taillights, and interior lighting.
  • Automotive Battery Management Systems (BMS): Employed in BMS circuits for efficient charging and discharging of batteries.
  • Automotive Solenoid Drivers: Can be used to drive solenoids in various automotive applications.

Features:

  • Automotive Qualified: Meets stringent automotive industry standards (e.g., AEC-Q101) for reliability and performance.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • Logic-Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
  • Avalanche Rated: Provides enhanced ruggedness and the ability to withstand transient voltage conditions.
  • Temperature Range: Designed to operate reliably over a wide temperature range typical of automotive environments.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses and maximizes energy efficiency.
  • Reliable Operation: Automotive qualification ensures robust and dependable performance in demanding automotive applications.
  • Simplified Design: Logic-level gate drive simplifies the driving circuitry, reducing component count and cost.
  • Enhanced Ruggedness: Avalanche rating provides added protection against voltage transients and improves overall system reliability.
  • Compact Design: Available in surface-mount packages suitable for space-constrained applications.

Additional Details:

The AUIRFS3004-7PTR typically features a drain-source voltage (VDS) of 40V, and the continuous drain current (ID) depends on the package and operating temperature. Its low on-resistance (RDS(on)) contributes significantly to its high efficiency. This MOSFET often comes in a D2PAK or similar surface-mount package optimized for thermal performance. Detailed specifications, including electrical characteristics, thermal resistance, and application guidelines, can be found in the manufacturer's datasheet. Proper thermal management is critical to ensuring optimal performance and reliability in demanding automotive applications.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess