EN
  • EN
  • DE

HFA04TB60PBF

Part No HFA04TB60PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description Ultrafast, Soft Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1180071-HFA04TB60PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA04TB60PBF CAD Model

Description

The HFA04TB60PBF is a hyperfast rectifier diode manufactured by International Rectifier (now part of Infineon Technologies). It is designed for applications requiring very fast switching speeds and low reverse recovery charge. The diode is commonly used in power factor correction (PFC) circuits, freewheeling diodes in inductive loads, and high-frequency inverters.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor and reduce harmonic distortion in power supplies.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive loads to protect switching transistors from voltage spikes.
  • High-Frequency Inverters: Used in high-frequency inverters for efficient power conversion.
  • Motor Drives: Implemented in motor drive circuits to provide fast and efficient rectification.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for fast and reliable switching.

Features

  • Hyperfast Recovery Time: Offers extremely fast recovery time for efficient switching.
  • Low Reverse Recovery Charge: Minimizes switching losses and improves efficiency.
  • Soft Recovery Characteristics: Reduces noise and EMI emissions.
  • High Voltage Capability: Can withstand high reverse voltages.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Lead-Free (PbF): Complies with RoHS standards, making it environmentally friendly.

Benefits

  • Improved Efficiency: Reduces switching losses and improves overall system efficiency.
  • Reduced EMI: Soft recovery characteristics minimize noise and EMI emissions.
  • Reliable Operation: Provides reliable operation in demanding applications.
  • Protection against Voltage Spikes: Protects sensitive components from voltage spikes.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The HFA04TB60PBF is a 4 Amp, 600 Volt hyperfast rectifier diode. It has a typical reverse recovery time (trr) of around 27 ns. The operating junction temperature range is -65°C to +175°C. The maximum forward voltage drop is typically 1.9 V at 4 A. The package is TO-220AC.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3936 $71.9680
10+ $11.8099 $118.0990
16+ $11.4414 $183.0624
21+ $11.0718 $232.5078
27+ $10.7034 $288.9918
37+ $9.5957 $355.0409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess