EN
  • EN
  • DE

IR21084

Part No IR21084
Manufacturer International Rectifier
Description HALF-BRIDGE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186543-IR21084
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR21084 CAD Model

Description

The IR21084 is a high voltage, high speed power MOSFET and IGBT driver with dependent high and low side referenced output channels. Manufactured by International Rectifier (now Infineon Technologies), this driver is designed for applications such as motor drives, power supplies, and lighting ballasts. It features a floating channel designed for bootstrap operation, allowing it to drive N-channel MOSFETs or IGBTs in half-bridge or full-bridge configurations.

Applications

  • Motor drives (e.g., BLDC, PMSM)
  • Power supplies (e.g., SMPS, UPS)
  • Lighting ballasts
  • Induction heating
  • Welding equipment

Features

  • Floating channel designed for bootstrap operation up to +600V
  • Gate drive supply range from 10V to 20V
  • Undervoltage lockout (UVLO) for both high and low side drivers
  • Cross-conduction prevention logic
  • Matched propagation delay for both channels
  • CMOS Schmitt-triggered inputs with pull-down

Benefits

  • Efficiently drives high-side and low-side power MOSFETs/IGBTs
  • Simplified bootstrap circuit for high-side gate drive
  • Protects power devices from undervoltage conditions
  • Prevents shoot-through in bridge configurations
  • Precise timing control for optimal performance
  • Robust and reliable operation

Additional Details

The IR21084 operates with a gate drive supply voltage ranging from 10V to 20V, providing ample gate drive voltage for most power MOSFETs and IGBTs. The floating channel allows the high-side driver to operate at voltages up to +600V, making it suitable for high-voltage applications. The undervoltage lockout (UVLO) feature protects the power devices from damage caused by insufficient gate drive voltage.

The cross-conduction prevention logic prevents shoot-through in bridge configurations, ensuring reliable operation and preventing damage to the power devices. The matched propagation delay for both channels ensures precise timing control, which is crucial for optimal performance in applications such as motor drives. The CMOS Schmitt-triggered inputs with pull-down provide robust and reliable operation, even in noisy environments. The IR21084 is a versatile and reliable gate driver that simplifies the design of high-voltage power conversion systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess