The IR2125Z is a high voltage, high speed power MOSFET and IGBT driver from International Rectifier, now Infineon Technologies. This gate driver is designed to drive N-channel MOSFETs and IGBTs in a half-bridge configuration. It features a floating channel designed for bootstrap operation.
Applications
- Motor drives
- Power supplies
- Lighting ballasts
- Class D audio amplifiers
- General purpose inverter
Features
- Floating channel designed for bootstrap operation
- Gate drive supply range from 10V to 20V
- Logic input compatible with 3.3V and 5V logic
- Under-voltage lockout (UVLO) for both channels
- Output source/sink current capability of 140mA/420mA
- Matched propagation delay for both channels
Benefits
- Simplified gate drive circuitry
- Increased system efficiency
- Robust operation in noisy environments
- Enhanced system reliability
- Compact design
Additional Details
The IR2125Z is designed for ease of use and reliable operation. The floating channel allows the high-side driver to operate with a voltage rail up to 600V. The under-voltage lockout (UVLO) feature protects the MOSFETs and IGBTs from damage due to insufficient gate drive voltage. The matched propagation delay ensures that both channels switch simultaneously, minimizing dead-time losses. The device is typically supplied in a SOIC-8 package. The typical turn-on propagation delay is 120ns and the typical turn-off propagation delay is 85ns.