EN
  • EN
  • DE

IR21367PBF

Part No IR21367PBF
Manufacturer International Rectifier
Description 3-PHASE BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186620-IR21367PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR21367PBF CAD Model

Description

The IR21367PBF is a high-voltage, high-speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Manufactured by International Rectifier (now Infineon Technologies), this driver IC is designed for 3-phase motor drive applications and other power conversion systems where precise and efficient control of power switches is required. It features advanced protection features and optimized dead-time control, ensuring reliable and robust operation.

Applications:

  • 3-Phase Motor Drives: Used in industrial motor control, appliance motor control, and automotive motor control.
  • Inverter Systems: Implemented in solar inverters, UPS systems, and other power conversion applications.
  • Power Supplies: Drives power MOSFETs or IGBTs in high-frequency switching power supplies.
  • Induction Heating: Controls the power switches in induction heating systems.
  • Welding Equipment: Used in welding machines to control the current and voltage delivered to the welding arc.

Features:

  • Three Independent Half-Bridge Drivers: Provides isolated gate drive signals for three high-side and three low-side power switches.
  • High-Voltage Capability: Supports bus voltages up to 600V, suitable for various power applications.
  • High-Speed Operation: Offers fast switching speeds, minimizing switching losses and improving efficiency.
  • Integrated Bootstrap Diode: Simplifies high-side gate drive circuitry and reduces external component count.
  • Over-Current Protection: Protects the power switches from damage due to over-current conditions.
  • Undervoltage Lockout (UVLO): Prevents operation with insufficient supply voltage, ensuring safe and reliable operation.
  • Dead-Time Control: Optimizes dead-time between switching transitions to minimize distortion and improve efficiency.

Benefits:

  • Improved Motor Control: Precise gate drive control enhances the performance and efficiency of 3-phase motors.
  • Increased System Reliability: Integrated protection features safeguard against over-current and undervoltage conditions.
  • Reduced System Cost: Integrated bootstrap diode and other features reduce external component count.
  • Enhanced Efficiency: Fast switching speeds minimize switching losses and improve overall system efficiency.
  • Simplified Design: Integrated functions simplify circuit design and reduce development time.

Technical Specifications: The IR21367PBF operates with a supply voltage range of 10V to 20V. It can drive power MOSFETs and IGBTs with gate charges up to several nanocoulombs. The typical dead-time is programmable via an external resistor. It is available in a DIP-28 package. The operating temperature range is -40°C to +125°C.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6757 $62.4327
25+ $4.6570 $116.4250
39+ $4.5114 $175.9446
53+ $4.3659 $231.3927
69+ $4.2204 $291.2076
92+ $3.7838 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess