The IR21834S is a high voltage, high speed power MOSFET and IGBT driver featuring independent high and low side referenced output channels. Utilizing proprietary HVIC and latch immune CMOS technologies, this driver offers a robust and reliable solution for driving power devices in demanding applications. The 'S' designation indicates that it is a surface mount device.
Applications:
- Synchronous rectification
- DC-DC converters
- Half-bridge and full-bridge power supplies
- Motor control
- Class D amplifiers
Features:
- Floating channel designed for bootstrap operation up to 600V
- Tolerant to negative transient voltage dV/dt immune
- Gate drive supply range from 10V to 20V
- Logic input compatible with 3.3V and 5V logic
- Matched propagation delay for both channels
- Output in phase with input
Benefits:
- Simplified gate drive circuitry reduces component count and board space
- Improved system reliability with robust operation and negative voltage tolerance
- Optimized switching characteristics for enhanced efficiency
- Easy integration with digital control systems
- Reduced dead-time requirements due to matched propagation delay
Additional Details:
The IR21834S boasts a typical propagation delay of 120ns, enabling precise control over switching transitions. The floating channel allows for driving a high-side N-channel MOSFET or IGBT in bootstrap configuration. Its high dV/dt immunity prevents false triggering and ensures reliable operation in noisy environments. The device's wide operating temperature range, typically -40°C to +125°C, makes it suitable for harsh environments. The surface mount package is ideal for automated assembly and space-constrained applications. The device offers short deadtime, which improves efficiency by minimizing conduction losses.