EN
  • EN
  • DE
  • IT

IRF1104

Part No IRF1104
Manufacturer International Rectifier
Description Power MOSFET(Vdss=40V, Rds(on)=0.009ohm, Id=100A⑤)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186874-IRF1104
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Commercial, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRF1104 CAD Model

Description

The IRF1104 is an N-channel power MOSFET from International Rectifier (now Infineon Technologies). It's designed for high-current, high-speed switching applications. This MOSFET features a low on-resistance and a high avalanche energy rating, making it suitable for demanding power control circuits.

Applications

  • Motor control: Controlling DC motors in industrial equipment, robotics, and automotive systems.
  • DC-DC converters: Used in switching power supplies and voltage regulators.
  • Inverters: Powering inverters for solar energy systems and uninterruptible power supplies (UPS).
  • Solid-state relays: Replacing electromechanical relays for faster switching and longer lifespan.
  • Audio amplifiers: Providing power amplification in high-fidelity audio systems.

Features

  • N-channel MOSFET: Offers fast switching speeds and efficient operation.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High drain-source voltage (VDS): Suitable for high-voltage applications.
  • High drain current (ID): Capable of handling large currents.
  • Avalanche rated: Withstands high-energy pulses in inductive switching circuits.

Benefits

  • High efficiency: Reduces power dissipation and heat generation.
  • Fast switching speeds: Enables high-frequency operation and improved transient response.
  • Robust performance: Withstands demanding operating conditions.
  • Simplified design: Reduces component count and simplifies circuit layout.
  • Improved system reliability: Offers stable and consistent performance.

Additional Details

The IRF1104 is typically mounted on a heatsink to dissipate heat generated during operation. Detailed specifications, including drain-source voltage, drain current, on-resistance, and gate threshold voltage, are available in the manufacturer's datasheet. The datasheet also provides information on thermal resistance, switching characteristics, and safe operating area. Proper gate drive circuitry is essential for achieving optimal performance and preventing damage to the MOSFET. It is important to select appropriate gate resistors and other components to ensure fast and clean switching.

Care should be taken to avoid exceeding the maximum ratings of the MOSFET, as this can lead to permanent damage. Overvoltage and overcurrent protection circuitry may be required in certain applications to protect the MOSFET from damage due to transient events.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4684 $51.3940
85+ $1.2049 $102.4165
130+ $1.1672 $151.7360
180+ $1.1296 $203.3280
230+ $1.0919 $251.1370
310+ $0.9790 $303.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,411 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess