EN
  • EN
  • DE

IRF1404S

Part No IRF1404S
Manufacturer International Rectifier
Description Power MOSFET(Vdss=40V, Rds(on)=0.004ohm, Id=162A⑥)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186896-IRF1404S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF1404S CAD Model

Description

The IRF1404S is a high-current power MOSFET designed for demanding applications requiring efficient and reliable power switching. This N-channel MOSFET features an extremely low on-resistance, minimizing conduction losses and improving overall system efficiency. It is designed for surface mount applications.

Applications:

  • High-Current DC-DC Converters: Used in power supplies for servers, telecom equipment, and industrial applications.
  • Motor Control: Driving high-power DC motors in electric vehicles, robotics, and industrial automation.
  • Uninterruptible Power Supplies (UPS): Providing backup power in critical systems.
  • Inverters: Used in solar inverters and other power conversion systems.
  • Battery Chargers: Charging batteries in electric vehicles, power tools, and other portable devices.

Features:

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • Extremely Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • High Current Capability: Can handle large currents without significant voltage drop.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against inductive loads.
  • Surface Mount Package (D2PAK): Ideal for automated assembly.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Generation: Minimizes the need for bulky heat sinks.
  • Improved Performance: Fast switching speed enables high-frequency operation and improved transient response.
  • Increased Reliability: High current capability and avalanche rating ensure robust operation.
  • Simplified Assembly: Surface mount package simplifies manufacturing processes.

The IRF1404S is designed for applications where efficiency and reliability are paramount. Its extremely low on-resistance minimizes conduction losses, resulting in higher efficiency and reduced heat generation. The high current capability allows it to handle large currents without significant voltage drop, making it suitable for high-power applications. The fast switching speed enables high-frequency operation, which allows for smaller and more efficient power converters. The avalanche rating ensures reliable operation in applications with inductive loads.

The D2PAK surface mount package is ideal for automated assembly, reducing manufacturing costs and improving reliability. The IRF1404S is a versatile and high-performance MOSFET suitable for a wide range of power switching applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,636 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess