EN
  • EN
  • DE

IRF2804S-7P

Part No IRF2804S-7P
Manufacturer International Rectifier
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186934-IRF2804S-7P
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF2804S-7P CAD Model

Description

The International Rectifier IRF2804S-7P is a power MOSFET designed for high-current, high-efficiency switching applications. It is an N-channel device featuring a low on-resistance (RDS(on)) and is specifically designed for applications requiring efficient power conversion. The “-7P” likely refers to specific packaging or testing characteristics.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation in various electronic systems.
  • Synchronous Rectification: Employed in synchronous rectification circuits to improve efficiency in power supplies.
  • Motor Control: Used in motor control applications for controlling the speed and torque of electric motors.
  • Power Supplies: Integrated into power supplies for computers, servers, and other electronic equipment.
  • Battery Management Systems: Used in battery management systems for efficient charging and discharging of batteries.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET designed for high-speed switching.
  • Low RDS(on): Features a low on-resistance, minimizing conduction losses and improving efficiency.
  • High Current Capability: Designed for high current applications, allowing it to handle large loads.
  • Fast Switching Speed: Offers fast switching speed, enabling high-frequency operation.
  • Avalanche Rated: Avalanche rated for robust performance and protection against voltage transients.

Benefits:

  • High Efficiency: Provides high efficiency due to low RDS(on), reducing power losses and improving thermal management.
  • Reliable Performance: Designed for reliable performance and stable operation in demanding applications.
  • Easy to Use: Simple to implement in circuits due to its straightforward N-channel MOSFET structure.
  • Robust Design: Avalanche rated for protection against voltage transients, ensuring long-term reliability.
  • Optimized for High Frequency: Designed for high-frequency operation, enabling efficient power conversion.

Additional Details:

The IRF2804S-7P typically operates with a gate-source voltage (VGS) range of ±20V and a drain-source voltage (VDS) rating of 40V. It is commonly available in a surface-mount package like D2PAK. Proper heat sinking is often required to dissipate heat generated during operation. For detailed specifications, refer to the International Rectifier IRF2804S-7P datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess